Hubbell Incorporated Compression Cable Lug YA40TC58FXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 5.53 INCH OVERALL LENGTH 3.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL (FLEX), 600 KCMIL CLASS G/H/I (FLEX), 600 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-5/16 INCH YAV-TC-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 5.53 INCH OVERALL LENGTH 3.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL (FLEX), 600 KCMIL CLASS G/H/I (FLEX), 600 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-5/16 INCH YAV-TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA40TC58FXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA40TC58FXB
Compression Cable Lug YA40TC58FXB
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 5.53 INCH OVERALL LENGTH 3.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL (FLEX), 600 KCMIL CLASS G/H/I (FLEX), 600 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-5/16 INCH YAV-TC-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5.53 INCH OVERALL LENGTH
  • 3.24 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL (FLEX), 600 KCMIL CLASS G/H/I (FLEX), 600 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 24 DIE INDEX
  • 1.98 INCH W X 0.3 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-5/16 INCH
  • YAV-TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA40TC58FXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers