Hubbell Incorporated Compression Cable Lug YA40LB

Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 4.27 INCH OVERALL LENGTH 1.95 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 5/8 INCH STUD SIZE 1031 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 4.27 INCH OVERALL LENGTH 1.95 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 5/8 INCH STUD SIZE 1031 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA40LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA40LB
Compression Cable Lug YA40LB
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 4.27 INCH OVERALL LENGTH 1.95 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 5/8 INCH STUD SIZE 1031 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 4.27 INCH OVERALL LENGTH
  • 1.95 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1600/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1031 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA40LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers