ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.45 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
9 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.45 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
9 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.45 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
9 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL