Hubbell Incorporated Compression Cable Lug YA3C2TC38

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 3.43 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID, 3 AWG, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 3.43 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID, 3 AWG, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA3C2TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA3C2TC38
Compression Cable Lug YA3C2TC38
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 3.43 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID, 3 AWG, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 3.43 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG SOLID, 3 AWG, 3 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 9 DIE INDEX
  • 0.58 INCH W X 0.08 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA3C2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Crocodile Clips - 1873805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details