Hubbell Incorporated Compression Cable Lug YA3C2L

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.64 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 9 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.64 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 9 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA3C2L - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA3C2L
Compression Cable Lug YA3C2L
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.64 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 9 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.64 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 9 DIE INDEX
  • 0.55 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 15/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-2L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA3C2L
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers