ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
5.11 INCH OVERALL LENGTH
2.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
24 DIE INDEX
1.91 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
5.11 INCH OVERALL LENGTH
2.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
24 DIE INDEX
1.91 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
5.11 INCH OVERALL LENGTH
2.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
24 DIE INDEX
1.91 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA MODEL