Hubbell Incorporated Compression Cable Lug YA39LNT38

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLACK COLOR 4.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.12 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLACK COLOR 4.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.12 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA39LNT38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA39LNT38
Compression Cable Lug YA39LNT38
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLACK COLOR 4.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.12 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLACK COLOR
  • 4.7 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 24 DIE INDEX
  • 1.12 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA39LNT38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1224-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details