Hubbell Incorporated Compression Cable Lug YA39L2NT38

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.34 INCH OVERALL LENGTH 1.42 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.63 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-2NT MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.34 INCH OVERALL LENGTH 1.42 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.63 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-2NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA39L2NT38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA39L2NT38
Compression Cable Lug YA39L2NT38
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.34 INCH OVERALL LENGTH 1.42 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.63 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-2NT MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.34 INCH OVERALL LENGTH
  • 1.42 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 24 DIE INDEX
  • 1.63 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/2 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • TONGUE TYPE NARROW
  • YA-L-2NT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA39L2NT38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data