ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
3.57 INCH OVERALL LENGTH
1.42 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
5/8 INCH STUD SIZE
24 DIE INDEX
1.91 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
3.57 INCH OVERALL LENGTH
1.42 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
5/8 INCH STUD SIZE
24 DIE INDEX
1.91 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
3.57 INCH OVERALL LENGTH
1.42 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
5/8 INCH STUD SIZE
24 DIE INDEX
1.91 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L MODEL