Hubbell Incorporated Compression Cable Lug YA39A3

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL YELLOW COLOR 5.8 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 2.05 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL YELLOW COLOR 5.8 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 2.05 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA39A3 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA39A3
Compression Cable Lug YA39A3
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL YELLOW COLOR 5.8 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 2.05 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • YELLOW COLOR
  • 5.8 INCH OVERALL LENGTH
  • 2.46 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 936 DIE INDEX
  • 2.05 INCH W X 0.43 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-7/8 INCH
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA39A3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details