Hubbell Incorporated Compression Cable Lug YA39A1N131TD12E

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 4.28 INCH OVERALL LENGTH 1.86 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 TO 900 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 1.31 INCH W X 0.31 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-15/16 INCH TONGUE TYPE NARROW YA-E MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 4.28 INCH OVERALL LENGTH 1.86 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 TO 900 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 1.31 INCH W X 0.31 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-15/16 INCH TONGUE TYPE NARROW YA-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA39A1N131TD12E - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA39A1N131TD12E
Compression Cable Lug YA39A1N131TD12E
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 4.28 INCH OVERALL LENGTH 1.86 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 TO 900 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 1.31 INCH W X 0.31 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-15/16 INCH TONGUE TYPE NARROW YA-E MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 4.28 INCH OVERALL LENGTH
  • 1.86 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 TO 900 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 300 DIE INDEX
  • 1.31 INCH W X 0.31 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-15/16 INCH
  • TONGUE TYPE NARROW
  • YA-E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA39A1N131TD12E
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Bootlace Ferrules - 1787279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details