Hubbell Incorporated COMPRESSION CABLE LUG YA392NNT

Description
TIN PLATED COPPER MATERIAL BLACK COLOR 6.87 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.63 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 15/16 INCH
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR 6.87 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.63 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA392NNT - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA392NNT
COMPRESSION CABLE LUG YA392NNT
TIN PLATED COPPER MATERIAL BLACK COLOR 6.87 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.63 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 15/16 INCH
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 6.87 INCH OVERALL LENGTH
  • 2.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 750 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 24 DIE INDEX
  • 1.63 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, NARROW, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 2 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA392NNT
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data