ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
6.87 INCH OVERALL LENGTH
2.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
24 DIE INDEX
1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[TM], HYDENT[TM] BRAND
ROHS COMPLIANT
CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
WIRE STRIP LENGTH 2-15/16 INCH
TEMPERATURE RATING 90 DEG C
LESS INSPECTION WINDOW
YA-2N MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
6.87 INCH OVERALL LENGTH
2.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
24 DIE INDEX
1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[TM], HYDENT[TM] BRAND
ROHS COMPLIANT
CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
WIRE STRIP LENGTH 2-15/16 INCH
TEMPERATURE RATING 90 DEG C
LESS INSPECTION WINDOW
YA-2N MODEL
ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
6.87 INCH OVERALL LENGTH
2.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
750 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
24 DIE INDEX
1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[TM], HYDENT[TM] BRAND
ROHS COMPLIANT
CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
WIRE STRIP LENGTH 2-15/16 INCH
TEMPERATURE RATING 90 DEG C
LESS INSPECTION WINDOW
YA-2N MODEL