Hubbell Incorporated Compression Cable Lug YA38TC58FXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 5.32 INCH OVERALL LENGTH 3.08 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-3/16 INCH YAV-TC-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 5.32 INCH OVERALL LENGTH 3.08 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-3/16 INCH YAV-TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA38TC58FXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA38TC58FXB
Compression Cable Lug YA38TC58FXB
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 5.32 INCH OVERALL LENGTH 3.08 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-3/16 INCH YAV-TC-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 5.32 INCH OVERALL LENGTH
  • 3.08 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.84 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-3/16 INCH
  • YAV-TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA38TC58FXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details