Hubbell Incorporated Compression Cable Lug YA38LTC12FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.41 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 500 KCMIL CLASS G/H/I (FLEX), 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.41 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 500 KCMIL CLASS G/H/I (FLEX), 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA38LTC12FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA38LTC12FX
Compression Cable Lug YA38LTC12FX
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.41 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 500 KCMIL CLASS G/H/I (FLEX), 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.41 INCH OVERALL LENGTH
  • 1.45 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1325/24 DIESEL LOCOMOTIVE CABLE, 500 KCMIL CLASS G/H/I (FLEX), 535.3 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.84 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-7/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA38LTC12FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details