Hubbell Incorporated Compression Cable Lug YA38L2TC38

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PINK COLOR 4.35 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 400 DIE INDEX 1.81 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PINK COLOR 4.35 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 400 DIE INDEX 1.81 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA38L2TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA38L2TC38
Compression Cable Lug YA38L2TC38
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PINK COLOR 4.35 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 400 DIE INDEX 1.81 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • PINK COLOR
  • 4.35 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 400 DIE INDEX
  • 1.81 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA38L2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data