Hubbell Incorporated Compression Cable Lug YA36N

Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.83 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 1.74 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-3/4 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.83 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 1.74 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-3/4 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA36N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA36N
Compression Cable Lug YA36N
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.83 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 1.74 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-3/4 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.83 INCH OVERALL LENGTH
  • 2.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 22/472 DIE INDEX
  • 1.74 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-3/4 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA36N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers