Hubbell Incorporated Compression Cable Lug YA36LTC38FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.23 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24 DIESEL LOCOMOTIVE CABLE, 450 KCMIL CLASS G/H/I (FLEX), 444.4 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.74 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/8 INCH CABLE ENTRY TYPE CHAMFERED YA-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.23 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24 DIESEL LOCOMOTIVE CABLE, 450 KCMIL CLASS G/H/I (FLEX), 444.4 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.74 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/8 INCH CABLE ENTRY TYPE CHAMFERED YA-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA36LTC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA36LTC38FX
Compression Cable Lug YA36LTC38FX
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.23 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24 DIESEL LOCOMOTIVE CABLE, 450 KCMIL CLASS G/H/I (FLEX), 444.4 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.74 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/8 INCH CABLE ENTRY TYPE CHAMFERED YA-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.23 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1100/24 DIESEL LOCOMOTIVE CABLE, 450 KCMIL CLASS G/H/I (FLEX), 444.4 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1.74 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-3/8 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA36LTC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details