Hubbell Incorporated Compression Cable Lug YA36LB

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.31 INCH OVERALL LENGTH 1.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1028 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/4 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.31 INCH OVERALL LENGTH 1.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1028 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/4 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA36LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA36LB
Compression Cable Lug YA36LB
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.31 INCH OVERALL LENGTH 1.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1028 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/4 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.31 INCH OVERALL LENGTH
  • 1.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1028 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 3/4 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA36LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details