Hubbell Incorporated Compression Cable Lug YA36L2NTCFX

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 5.24 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 450 KCMIL FLEX (G/H/I), 444.4 KCMIL (DLO) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 3.03 INCH LENGTH X 1.74 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 5.24 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 450 KCMIL FLEX (G/H/I), 444.4 KCMIL (DLO) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 3.03 INCH LENGTH X 1.74 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA36L2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA36L2NTCFX
Compression Cable Lug YA36L2NTCFX
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 5.24 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 450 KCMIL FLEX (G/H/I), 444.4 KCMIL (DLO) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 3.03 INCH LENGTH X 1.74 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 5.24 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 450 KCMIL FLEX (G/H/I), 444.4 KCMIL (DLO) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 3.03 INCH LENGTH X 1.74 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA36L2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers