Hubbell Incorporated COMPRESSION CABLE LUG YA34L9

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.8 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 20 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.8 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 20 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA34L9 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA34L9
COMPRESSION CABLE LUG YA34L9
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.8 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 20 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.8 INCH OVERALL LENGTH
  • 1.27 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL STRANDED CONDUCTOR SIZE
  • 7/8 INCH STUD SIZE
  • 20 DIE INDEX
  • 1.55 INCH W X 0.23 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA34L9
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Keystone Electronics Corp.
View Details