Hubbell Incorporated Compression Cable Lug YA34A7

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 5.02 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 500 KCMIL ALUMINUM, 500 KCMIL STRANDED COPPER CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 1.8 INCH W X 0.46 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 5.02 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 500 KCMIL ALUMINUM, 500 KCMIL STRANDED COPPER CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 1.8 INCH W X 0.46 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA34A7 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA34A7
Compression Cable Lug YA34A7
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 5.02 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 500 KCMIL ALUMINUM, 500 KCMIL STRANDED COPPER CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 1.8 INCH W X 0.46 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 5.02 INCH OVERALL LENGTH
  • 2.34 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 500 KCMIL ALUMINUM, 500 KCMIL STRANDED COPPER CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 300 DIE INDEX
  • 1.8 INCH W X 0.46 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1/2 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA34A7
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Insulated Ferrules - 2397.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers