ELECTRO TIN PLATED ALUMINUM MATERIAL
PINK COLOR
6.8 INCH OVERALL LENGTH
2.34 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
1/2 INCH STUD SIZE
300 DIE INDEX
1.62 INCH W X 0.46 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 2 5/8 INCH
TEMPERATURE RATING 90 DEG C
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL
PINK COLOR
6.8 INCH OVERALL LENGTH
2.34 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
1/2 INCH STUD SIZE
300 DIE INDEX
1.62 INCH W X 0.46 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 2 5/8 INCH
TEMPERATURE RATING 90 DEG C
ELECTRO TIN PLATED ALUMINUM MATERIAL
PINK COLOR
6.8 INCH OVERALL LENGTH
2.34 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
1/2 INCH STUD SIZE
300 DIE INDEX
1.62 INCH W X 0.46 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 2 5/8 INCH
TEMPERATURE RATING 90 DEG C