Hubbell Incorporated Compression Cable Lug YA34A3

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 6.8 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 3.15 INCH LENGTH X 1.62 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 2-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 6.8 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 3.15 INCH LENGTH X 1.62 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 2-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA34A3 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA34A3
Compression Cable Lug YA34A3
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 6.8 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 3.15 INCH LENGTH X 1.62 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 2-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 6.8 INCH OVERALL LENGTH
  • 2.34 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VOLT TO 35 KILOVOLT VOLTAGE RATING
  • 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 300 DIE INDEX
  • 3.15 INCH LENGTH X 1.62 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 2-5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES COLOR CODED END CAP
  • LESS INSPECTION WINDOW
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA34A3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Terminal Posts - 1796932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details