Hubbell Incorporated Compression Cable Lug YA34A1

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 5.56 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE 5/8 INCH STUD SIZE 300 DIE INDEX 1.91 INCH LENGTH X 1.8 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 5.56 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE 5/8 INCH STUD SIZE 300 DIE INDEX 1.91 INCH LENGTH X 1.8 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA34A1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA34A1
Compression Cable Lug YA34A1
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 5.56 INCH OVERALL LENGTH 2.34 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE 5/8 INCH STUD SIZE 300 DIE INDEX 1.91 INCH LENGTH X 1.8 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 5.56 INCH OVERALL LENGTH
  • 2.34 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER), 350 KCMIL (CCA DLO) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 300 DIE INDEX
  • 1.91 INCH LENGTH X 1.8 INCH WIDTH X 0.46 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 2-5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES COLOR CODED END CAP
  • LESS INSPECTION WINDOW
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA34A1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details