Hubbell Incorporated Compression Cable Lug YA342TC38FXB

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 5.1 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.7 KCMIL, 350 KCMIL (NOM) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2TC-FXB MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 5.1 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.7 KCMIL, 350 KCMIL (NOM) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA342TC38FXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA342TC38FXB
Compression Cable Lug YA342TC38FXB
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 5.1 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.7 KCMIL, 350 KCMIL (NOM) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2TC-FXB MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 5.1 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24, 373.7 KCMIL, 350 KCMIL (NOM) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 19 DIE INDEX
  • 1.55 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, BELLED, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • YA-2TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA342TC38FXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details