Hubbell Incorporated Compression Cable Lug YA342NU

Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.06 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.22 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
Datasheet
Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.06 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.22 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA342NU - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA342NU
Compression Cable Lug YA342NU
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.06 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.22 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
  • ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL
  • BROWN COLOR
  • 6.06 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1.55 INCH W X 0.22 INCH THK PAD SIZE
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 2-5/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • TONGUE TYPE BLANK
  • YA-2NU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA342NU
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details