Hubbell Incorporated COMPRESSION CABLE LUG YA32LTC78

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.62 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 19 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/4 INCH TEMPERATURE RATING 90 DEG C YA-L-TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.62 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 19 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/4 INCH TEMPERATURE RATING 90 DEG C YA-L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA32LTC78 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA32LTC78
COMPRESSION CABLE LUG YA32LTC78
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.62 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 19 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/4 INCH TEMPERATURE RATING 90 DEG C YA-L-TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.62 INCH OVERALL LENGTH
  • 1.19 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 KCMIL STRANDED CONDUCTOR SIZE
  • 7/8 INCH STUD SIZE
  • 19 DIE INDEX
  • 1.4 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 1/4 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA32LTC78
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details