Hubbell Incorporated Compression Cable Lug YA32LB

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.31 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I/M (FLEX), 313.1 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1026 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.31 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I/M (FLEX), 313.1 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1026 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA32LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA32LB
Compression Cable Lug YA32LB
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.31 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I/M (FLEX), 313.1 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1026 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.31 INCH OVERALL LENGTH
  • 1.18 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I/M (FLEX), 313.1 KCMIL (FLEX) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1026 DIE INDEX
  • 1.4 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/4 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA32LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details