Hubbell Incorporated Compression Cable Lug YA32L2NTCFX

Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.88 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I (FLEX), 313.1 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.88 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I (FLEX), 313.1 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA32L2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA32L2NTCFX
Compression Cable Lug YA32L2NTCFX
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.88 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I (FLEX), 313.1 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4.88 INCH OVERALL LENGTH
  • 1.19 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I (FLEX), 313.1 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18/324 DIE INDEX
  • 1.4 INCH W X 0.19 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/4 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA32L2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details