Hubbell Incorporated Compression Cable Lug YA32L14

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.68 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 (NAVY), 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.68 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 (NAVY), 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA32L14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA32L14
Compression Cable Lug YA32L14
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.68 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 (NAVY), 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/4 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.68 INCH OVERALL LENGTH
  • 1.19 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 (NAVY), 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 19 DIE INDEX
  • 1.4 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/4 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA32L14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details