ELECTRO TIN PLATED ALUMINUM MATERIAL
GREEN COLOR
3.92 INCH OVERALL LENGTH
2.26 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4/0 AWG TO 400 KCMIL STRANDED CONDUCTOR SIZE
5/16 INCH STUD SIZE
472 DIE INDEX
1.06 INCH W X 0.43 INCH THK PAD SIZE
1 PAD HOLE(S)
NARROW, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 2 5/16 INCH
TEMPERATURE RATING 90 DEG C
YA-E MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL
GREEN COLOR
3.92 INCH OVERALL LENGTH
2.26 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4/0 AWG TO 400 KCMIL STRANDED CONDUCTOR SIZE
5/16 INCH STUD SIZE
472 DIE INDEX
1.06 INCH W X 0.43 INCH THK PAD SIZE
1 PAD HOLE(S)
NARROW, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 2 5/16 INCH
TEMPERATURE RATING 90 DEG C
YA-E MODEL
ELECTRO TIN PLATED ALUMINUM MATERIAL
GREEN COLOR
3.92 INCH OVERALL LENGTH
2.26 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4/0 AWG TO 400 KCMIL STRANDED CONDUCTOR SIZE
5/16 INCH STUD SIZE
472 DIE INDEX
1.06 INCH W X 0.43 INCH THK PAD SIZE
1 PAD HOLE(S)
NARROW, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 2 5/16 INCH
TEMPERATURE RATING 90 DEG C
YA-E MODEL