Hubbell Incorporated Compression Cable Lug YA32A6

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR 4.92 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR 4.92 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA32A6 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA32A6
Compression Cable Lug YA32A6
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR 4.92 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • GREEN COLOR
  • 4.92 INCH OVERALL LENGTH
  • 2.26 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 472 DIE INDEX
  • 1.62 INCH W X 0.43 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW, COLOR CODED CAP
  • TEMPERATURE RATING 90 DEG C
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA32A6
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details