ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
3 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
350 KCMIL STRANDED CONDUCTOR SIZE
5/8 INCH STUD SIZE
18 DIE INDEX
1.29 INCH W X 0.18 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/8 INCH
TEMPERATURE RATING 90 DEG C
YA-L MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
3 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
350 KCMIL STRANDED CONDUCTOR SIZE
5/8 INCH STUD SIZE
18 DIE INDEX
1.29 INCH W X 0.18 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/8 INCH
TEMPERATURE RATING 90 DEG C
YA-L MODEL
ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
3 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
350 KCMIL STRANDED CONDUCTOR SIZE
5/8 INCH STUD SIZE
18 DIE INDEX
1.29 INCH W X 0.18 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/8 INCH
TEMPERATURE RATING 90 DEG C
YA-L MODEL