Hubbell Incorporated Compression Cable Lug YA31L36

Description
4.02 INCH OVERALL LENGTH 350 KCMIL CONDUCTOR SIZE 7/8 INCH STUD SIZE 1.29 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE HYLUG[T] BRAND
Datasheet
Description
4.02 INCH OVERALL LENGTH 350 KCMIL CONDUCTOR SIZE 7/8 INCH STUD SIZE 1.29 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE HYLUG[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA31L36 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA31L36
Compression Cable Lug YA31L36
4.02 INCH OVERALL LENGTH 350 KCMIL CONDUCTOR SIZE 7/8 INCH STUD SIZE 1.29 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE HYLUG[T] BRAND
  • 4.02 INCH OVERALL LENGTH
  • 350 KCMIL CONDUCTOR SIZE
  • 7/8 INCH STUD SIZE
  • 1.29 INCH W X 0.18 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • HYLUG[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA31L36
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details