Hubbell Incorporated Compression Cable Lug YA312NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.85 INCH OVERALL LENGTH 2.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 637/24 CLASS I/K/M DIESEL LOCOMOTIVE CABLE, 250 KCMIL G/H/I/M (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 17 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.85 INCH OVERALL LENGTH 2.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 637/24 CLASS I/K/M DIESEL LOCOMOTIVE CABLE, 250 KCMIL G/H/I/M (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 17 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA312NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA312NFXB
Compression Cable Lug YA312NFXB
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.85 INCH OVERALL LENGTH 2.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 637/24 CLASS I/K/M DIESEL LOCOMOTIVE CABLE, 250 KCMIL G/H/I/M (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 17 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5.85 INCH OVERALL LENGTH
  • 2.18 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 637/24 CLASS I/K/M DIESEL LOCOMOTIVE CABLE, 250 KCMIL G/H/I/M (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 17 DIE INDEX
  • 1.29 INCH W X 0.18 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-1/4 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA312NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2402.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Crocodile Clips - 1873805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details