Hubbell Incorporated Compression Cable Lug YA30L7

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.94 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.94 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA30L7 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA30L7
Compression Cable Lug YA30L7
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.94 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.94 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 17 DIE INDEX
  • 1.2 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA30L7
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details