Hubbell Incorporated Compression Cable Lug YA302NU

Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 5.64 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
Datasheet
Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 5.64 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA302NU - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA302NU
Compression Cable Lug YA302NU
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 5.64 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
  • ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL
  • WHITE COLOR
  • 5.64 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 17 DIE INDEX
  • 1.2 INCH W X 0.16 INCH THK PAD SIZE
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 2-1/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • TONGUE TYPE BLANK
  • YA-2NU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA302NU
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details