ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
0.95 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
YA-TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
0.95 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
YA-TC MODEL
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
0.95 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
YA-TC MODEL