TIN PLATED COPPER MATERIAL
BROWN COLOR
2.74 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG SOLID/STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
10 DIE INDEX
0.81 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
Hubbell Incorporated
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BROWN COLOR
2.74 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG SOLID/STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
10 DIE INDEX
0.81 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
TIN PLATED COPPER MATERIAL
BROWN COLOR
2.74 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG SOLID/STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
10 DIE INDEX
0.81 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C