ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.91 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.91 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.91 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 15/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL