Hubbell Incorporated Compression Cable Lug YA2CA5

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL PINK COLOR 2.25 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/4 INCH STUD SIZE 348 DIE INDEX 0.5 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL PINK COLOR 2.25 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/4 INCH STUD SIZE 348 DIE INDEX 0.5 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA2CA5 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA2CA5
Compression Cable Lug YA2CA5
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL PINK COLOR 2.25 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/4 INCH STUD SIZE 348 DIE INDEX 0.5 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • PINK COLOR
  • 2.25 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 348 DIE INDEX
  • 0.5 INCH W X 0.22 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/8 INCH
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2CA5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data