Hubbell Incorporated Compression Cable Lug YA2CA1

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 348 DIE INDEX 0.88 INCH LENGTH X 0.88 INCH WIDTH X 0.16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 348 DIE INDEX 0.88 INCH LENGTH X 0.88 INCH WIDTH X 0.16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA2CA1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA2CA1
Compression Cable Lug YA2CA1
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 348 DIE INDEX 0.88 INCH LENGTH X 0.88 INCH WIDTH X 0.16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 2.5 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 348 DIE INDEX
  • 0.88 INCH LENGTH X 0.88 INCH WIDTH X 0.16 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1-1/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES COLOR CODED END CAP
  • LESS INSPECTION WINDOW
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2CA1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details