Hubbell Incorporated Compression Cable Lug YA2C2TC38

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.42 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-5/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.42 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-5/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA2C2TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA2C2TC38
Compression Cable Lug YA2C2TC38
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.42 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-5/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.42 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • LESS INSPECTION WINDOW
  • YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2C2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details