Hubbell Incorporated Compression Cable Lug YA2C2

Description
TIN PLATED COPPER MATERIAL BROWN COLOR 2.97 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 60 (NAVY), 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.59 INCH W X 0.11 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE WIRE STRIP LENGTH 1.31 INCH
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR 2.97 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 60 (NAVY), 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.59 INCH W X 0.11 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE WIRE STRIP LENGTH 1.31 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA2C2 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA2C2
Compression Cable Lug YA2C2
TIN PLATED COPPER MATERIAL BROWN COLOR 2.97 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 60 (NAVY), 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.59 INCH W X 0.11 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE WIRE STRIP LENGTH 1.31 INCH
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.97 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 60 (NAVY), 2 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.59 INCH W X 0.11 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • WIRE STRIP LENGTH 1.31 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2C2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers