Hubbell Incorporated Compression Cable Lug YA2C

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.29 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-5/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.29 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-5/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA2C - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA2C
Compression Cable Lug YA2C
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.29 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-5/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.29 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 2 AWG STRANDED (CODE), 60 (NAVY) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.6 INCH WIDTH X 0.11 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • LESS INSPECTION WINDOW
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2C
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details