Hubbell Incorporated Compression Cable Lug YA29LB

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.77 INCH OVERALL LENGTH 1.04 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 (NAVY), 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (FLEX), 250 KCMIL SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1023 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.77 INCH OVERALL LENGTH 1.04 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 (NAVY), 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (FLEX), 250 KCMIL SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1023 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA29LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA29LB
Compression Cable Lug YA29LB
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.77 INCH OVERALL LENGTH 1.04 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 (NAVY), 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (FLEX), 250 KCMIL SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1023 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 2.77 INCH OVERALL LENGTH
  • 1.04 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 (NAVY), 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (FLEX), 250 KCMIL SOLID/STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1023 DIE INDEX
  • 1.11 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA29LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details