ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
4.62 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
16 DIE INDEX
1.1 INCH W X 0.16 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/8 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-2LN MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
4.62 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
16 DIE INDEX
1.1 INCH W X 0.16 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/8 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-2LN MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
4.62 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
16 DIE INDEX
1.1 INCH W X 0.16 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/8 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-2LN MODEL