Hubbell Incorporated Compression Cable Lug YA28LBOX

Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.46 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.46 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA28LBOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA28LBOX
Compression Cable Lug YA28LBOX
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.46 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 2.46 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-1/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28LBOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details