Hubbell Incorporated Compression Cable Lug YA28LB

Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 2.67 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I/M (FLEX), 4/0 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1022 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 2.67 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I/M (FLEX), 4/0 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1022 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA28LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA28LB
Compression Cable Lug YA28LB
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 2.67 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I/M (FLEX), 4/0 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1022 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 2.67 INCH OVERALL LENGTH
  • 0.98 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 200 (NAVY), 450/24 DIESEL LOCOMOTIVE CABLE, 3/0 AWG CLASS G/H/I/M (FLEX), 4/0 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1022 DIE INDEX
  • 1.02 INCH W X 0.14 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details